TE Connectivity Chip Resistor - Surface Mount 35603K0FT

Description
3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143968CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143968CT-ND
Chip Resistor - Surface Mount A143968CT-ND
3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143968TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143968TR-ND
Chip Resistor - Surface Mount A143968TR-ND
3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143968DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143968DKR-ND
Chip Resistor - Surface Mount A143968DKR-ND
3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4507
Res, 3K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4507
RES, 3K, 1%, 6W, 4527, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3K, 1%, 6W, 4527, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2010
Res, 3K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2010
RES, 3K, 1%, 6W, 4527, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3K, 1%, 6W, 4527, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143968CT-ND 97AC4507
Product Name Chip Resistor - Surface Mount Res, 3K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details