TE Connectivity Chip Resistor - Surface Mount 356039RFT

Description
39 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
39 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 39R, 1%, 6W, 4527 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 39 ohms with a tolerance of ±1%. The power rating is 6 watts at an ambient temperature of 70°C, with a maximum working voltage of 300V and an overload voltage of 600V. The resistor operates within a temperature range of -55°C to 155°C and is suitable for automatic placement in high-volume production. It is packaged on 7-inch reels containing 1000 pieces, facilitating easy handling and integration into manufacturing processes. The product is compliant with RoHS directives and is designed for reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Resistor 39R, 1%, 6W, 4527 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 39 ohms with a tolerance of ±1%. The power rating is 6 watts at an ambient temperature of 70°C, with a maximum working voltage of 300V and an overload voltage of 600V. The resistor operates within a temperature range of -55°C to 155°C and is suitable for automatic placement in high-volume production. It is packaged on 7-inch reels containing 1000 pieces, facilitating easy handling and integration into manufacturing processes. The product is compliant with RoHS directives and is designed for reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143923CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143923CT-ND
Chip Resistor - Surface Mount A143923CT-ND
39 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

39 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143923TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143923TR-ND
Chip Resistor - Surface Mount A143923TR-ND
39 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

39 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143923DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143923DKR-ND
Chip Resistor - Surface Mount A143923DKR-ND
39 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

39 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 39R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5565
Res, 39R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5565
RES, 39R, 1%, 6W, 4527, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 39R, 1%, 6W, 4527, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5566
Res, 39R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5566
RES, 39R, 1%, 6W, 4527, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 39R, 1%, 6W, 4527, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143923CT-ND 97AC5565
Product Name Chip Resistor - Surface Mount Res, 39R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details