TE Connectivity Chip Resistor - Surface Mount 356039KFT

Description
39 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
39 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143995TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143995TR-ND
Chip Resistor - Surface Mount A143995TR-ND
39 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

39 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143995CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143995CT-ND
Chip Resistor - Surface Mount A143995CT-ND
39 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

39 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 39K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC7777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC7777
Res, 39K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC7777
RES, 39K, 1%, 6W, 4527, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 39K, 1%, 6W, 4527, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9830
Res, 39K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9830
RES, 39K, 1%, 6W, 4527, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 39K, 1%, 6W, 4527, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143995TR-ND 96AC7777
Product Name Chip Resistor - Surface Mount Res, 39K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details