TE Connectivity Chip Resistor - Surface Mount 3560390RFT

Description
390 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143947CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143947CT-ND
Chip Resistor - Surface Mount A143947CT-ND
390 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

390 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143947TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143947TR-ND
Chip Resistor - Surface Mount A143947TR-ND
390 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

390 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 390R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6179
Res, 390R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6179
RES, 390R, 1%, 6W, 4527, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 390R, 1%, 6W, 4527, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4041
Res, 390R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4041
RES, 390R, 1%, 6W, 4527, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 390R, 1%, 6W, 4527, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143947CT-ND 97AC6179
Product Name Chip Resistor - Surface Mount Res, 390R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details