TE Connectivity Chip Resistor - Surface Mount 3560390KFT

Description
390 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
390 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144019TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144019TR-ND
Chip Resistor - Surface Mount A144019TR-ND
390 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

390 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 390K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5568
Res, 390K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5568
RES, 390K, 1%, 6W, 4527, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 390K, 1%, 6W, 4527, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3322
Res, 390K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3322
RES, 390K, 1%, 6W, 4527, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 390K, 1%, 6W, 4527, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144019TR-ND 97AC5568
Product Name Chip Resistor - Surface Mount Res, 390K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567459P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details