TE Connectivity Chip Resistor - Surface Mount 3560360RFT

Description
360 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
360 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143946TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143946TR-ND
Chip Resistor - Surface Mount A143946TR-ND
360 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

360 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143946DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143946DKR-ND
Chip Resistor - Surface Mount A143946DKR-ND
360 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

360 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143946CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143946CT-ND
Chip Resistor - Surface Mount A143946CT-ND
360 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

360 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 360R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1511
Res, 360R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1511
RES, 360R, 1%, 6W, 4527, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 360R, 1%, 6W, 4527, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1510
Res, 360R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1510
RES, 360R, 1%, 6W, 4527, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 360R, 1%, 6W, 4527, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143946TR-ND 97AC1511
Product Name Chip Resistor - Surface Mount Res, 360R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details