TE Connectivity Chip Resistor - Surface Mount 356033RFT

Description
33 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143921TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143921TR-ND
Chip Resistor - Surface Mount A143921TR-ND
33 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

33 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 33R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0694
Res, 33R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0694
RES, 33R, 1%, 6W, 4527, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 33R, 1%, 6W, 4527, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5564
Res, 33R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5564
RES, 33R, 1%, 6W, 4527, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 33R, 1%, 6W, 4527, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143921TR-ND 97AC0694
Product Name Chip Resistor - Surface Mount Res, 33R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details