TE Connectivity Chip Resistor - Surface Mount 3560300RFT

Description
300 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
300 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143944DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143944DKR-ND
Chip Resistor - Surface Mount A143944DKR-ND
300 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

300 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143944CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143944CT-ND
Chip Resistor - Surface Mount A143944CT-ND
300 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

300 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143944TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143944TR-ND
Chip Resistor - Surface Mount A143944TR-ND
300 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

300 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 300R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6176 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6176
Res, 300R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6176
RES, 300R, 1%, 6W, 4527, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 300R, 1%, 6W, 4527, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1509
Res, 300R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1509
RES, 300R, 1%, 6W, 4527, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 300R, 1%, 6W, 4527, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143944DKR-ND 97AC6176
Product Name Chip Resistor - Surface Mount Res, 300R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers