TE Connectivity Chip Resistor - Surface Mount 3560300KFT

Description
300 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
300 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 97AC5567 from TE Connectivity is a thick film high power resistor with a resistance value of 300 kΩ and a tolerance of ±1%. It is rated for a power dissipation of 6W at an ambient temperature of 70°C, with a maximum working voltage of 300V and an overload voltage of 600V. The resistor operates within a temperature range of -55°C to 155°C and is suitable for automatic placement in high-volume applications. It features a matte tin over nickel barrier terminal finish and is supplied on 7-inch reels containing 1000 pieces. The product complies with EU RoHS directives and is designed for reliable performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Resistor 97AC5567 from TE Connectivity is a thick film high power resistor with a resistance value of 300 kΩ and a tolerance of ±1%. It is rated for a power dissipation of 6W at an ambient temperature of 70°C, with a maximum working voltage of 300V and an overload voltage of 600V. The resistor operates within a temperature range of -55°C to 155°C and is suitable for automatic placement in high-volume applications. It features a matte tin over nickel barrier terminal finish and is supplied on 7-inch reels containing 1000 pieces. The product complies with EU RoHS directives and is designed for reliable performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144016CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144016CT-ND
Chip Resistor - Surface Mount A144016CT-ND
300 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

300 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144016TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144016TR-ND
Chip Resistor - Surface Mount A144016TR-ND
300 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

300 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 300K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5567
Res, 300K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5567
RES, 300K, 1%, 6W, 4527, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 300K, 1%, 6W, 4527, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8444
Res, 300K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8444
RES, 300K, 1%, 6W, 4527, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 300K, 1%, 6W, 4527, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144016CT-ND 97AC5567
Product Name Chip Resistor - Surface Mount Res, 300K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details