TE Connectivity Chip Resistor - Surface Mount 35602R4FT

Description
2.4 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.4 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143894DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143894DKR-ND
Chip Resistor - Surface Mount A143894DKR-ND
2.4 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

2.4 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143894CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143894CT-ND
Chip Resistor - Surface Mount A143894CT-ND
2.4 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

2.4 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143894TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143894TR-ND
Chip Resistor - Surface Mount A143894TR-ND
2.4 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

2.4 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2R4, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4926
Res, 2R4, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4926
RES, 2R4, 1%, 6W, 4527, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2R4, 1%, 6W, 4527, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R4, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC7768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC7768
Res, 2R4, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC7768
RES, 2R4, 1%, 6W, 4527, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2R4, 1%, 6W, 4527, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143894DKR-ND 97AC4926
Product Name Chip Resistor - Surface Mount Res, 2R4, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614555-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567779 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers