TE Connectivity Chip Resistor - Surface Mount 35602R0FT

Description
2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143892DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143892DKR-ND
Chip Resistor - Surface Mount A143892DKR-ND
2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143892TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143892TR-ND
Chip Resistor - Surface Mount A143892TR-ND
2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143892CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143892CT-ND
Chip Resistor - Surface Mount A143892CT-ND
2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8212
Res, 2R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8212
RES, 2R, 1%, 6W, 4527, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2R, 1%, 6W, 4527, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0386
Res, 2R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0386
RES, 2R, 1%, 6W, 4527, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2R, 1%, 6W, 4527, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4321
Res, 2R, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4321
RES, 2R, 1%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 2R, 1%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143892DKR-ND 96AC8212 34AH4321
Product Name Chip Resistor - Surface Mount Res, 2R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 2R, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 457420 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Ceramic, Wirewound
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers