TE Connectivity Chip Resistor - Surface Mount 35602M7JT

Description
2.7 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.7 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144131TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144131TR-ND
Chip Resistor - Surface Mount A144131TR-ND
2.7 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

2.7 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2M7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8646
Res, 2M7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8646
RES, 2M7, 5%, 6W, 4527, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2M7, 5%, 6W, 4527, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4320
Res, 2M7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4320
RES, 2M7, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 2M7, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144131TR-ND 96AC8646 34AH4320
Product Name Chip Resistor - Surface Mount Res, 2M7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 2M7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details