TE Connectivity Chip Resistor - Surface Mount 35602M7FT

Description
2.7 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.7 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144039TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144039TR-ND
Chip Resistor - Surface Mount A144039TR-ND
2.7 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

2.7 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2M7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1230
Res, 2M7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1230
RES, 2M7, 1%, 6W, 4527, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2M7, 1%, 6W, 4527, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5998
Res, 2M7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5998
RES, 2M7, 1%, 6W, 4527, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2M7, 1%, 6W, 4527, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144039TR-ND 97AC1230
Product Name Chip Resistor - Surface Mount Res, 2M7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers