TE Connectivity Chip Resistor - Surface Mount 35602M4FT

Description
2.4 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.4 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144038TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144038TR-ND
Chip Resistor - Surface Mount A144038TR-ND
2.4 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

2.4 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2M4, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M4, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3840
Res, 2M4, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3840
RES, 2M4, 1%, 6W, 4527, THICK FILM; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2M4, 1%, 6W, 4527, THICK FILM; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M4, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M4, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5997
Res, 2M4, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5997
RES, 2M4, 1%, 6W, 4527, THICK FILM; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2M4, 1%, 6W, 4527, THICK FILM; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144038TR-ND 97AC3840
Product Name Chip Resistor - Surface Mount Res, 2M4, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details