TE Connectivity Chip Resistor - Surface Mount 35602M2JT

Description
2.2 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144130TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144130TR-ND
Chip Resistor - Surface Mount A144130TR-ND
2.2 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

2.2 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144130CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144130CT-ND
Chip Resistor - Surface Mount A144130CT-ND
2.2 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

2.2 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2M2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4317
Res, 2M2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4317
RES, 2M2, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 2M2, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2M2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3613
Res, 2M2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3613
RES, 2M2, 5%, 6W, 4527, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2M2, 5%, 6W, 4527, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144130TR-ND 34AH4317 97AC3613
Product Name Chip Resistor - Surface Mount Res, 2M2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity Res, 2M2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details