The Resistor 97AC3838 from TE Connectivity is a thick film high power resistor with a resistance value of 2MΩ and a tolerance of ±1%. It has a power rating of 6W at an ambient temperature of 70°C and is housed in a 4527 size package. The resistor is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. It features a maximum working voltage of 300V and can withstand overload voltages up to 600V. The operating temperature range is from -55°C to 155°C. This product is compliant with EU RoHS directives and is designed for various applications requiring high power handling.
2 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
2 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
RES, 2M, 1%, 6W, 4527, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes
RES, 2M, 1%, 6W, 4527, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A144036CT-ND | 97AC1229 |
| Product Name | Chip Resistor - Surface Mount | Res, 2M, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 4527 [11470 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |