The Resistor 2K7, 5%, 6W, 4527 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 2.7 kΩ with a tolerance of ±5% and a power rating of 6W at an ambient temperature of 70°C. The resistor is housed in a 4527 size package, making it suitable for automatic placement in high-volume production. This component has a maximum working voltage of 300V and can withstand overload voltages up to 600V. It operates effectively within a temperature range of -55°C to 155°C. The resistor is compliant with EU RoHS directives and is packaged on 7-inch reels containing 1000 pieces, facilitating easy handling and integration into manufacturing processes. Engineers considering this resistor should note its robust performance characteristics, including a low temperature coefficient of resistance and good solderability, making it a reliable choice for demanding applications.
2.7 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
RES, 2K7, 5%, 6W, 4527, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes
RES, 2K7, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A144095TR-ND | 97AC2501 | 34AH4314 |
| Product Name | Chip Resistor - Surface Mount | Res, 2K7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity | Res, 2K7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 4527 [11470 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % |