TE Connectivity Chip Resistor - Surface Mount 35602K7FT

Description
2.7 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143967CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143967CT-ND
Chip Resistor - Surface Mount A143967CT-ND
2.7 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

2.7 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143967TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143967TR-ND
Chip Resistor - Surface Mount A143967TR-ND
2.7 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

2.7 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2K7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2008
Res, 2K7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2008
RES, 2K7, 1%, 6W, 4527, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2K7, 1%, 6W, 4527, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2009
Res, 2K7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2009
RES, 2K7, 1%, 6W, 4527, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2K7, 1%, 6W, 4527, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143967CT-ND 97AC2008
Product Name Chip Resistor - Surface Mount Res, 2K7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details