TE Connectivity Chip Resistor - Surface Mount 35602K0FT

Description
2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143964CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143964CT-ND
Chip Resistor - Surface Mount A143964CT-ND
2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143964DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143964DKR-ND
Chip Resistor - Surface Mount A143964DKR-ND
2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143964TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143964TR-ND
Chip Resistor - Surface Mount A143964TR-ND
2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9384
Res, 2K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9384
RES, 2K, 1%, 6W, 4527, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2K, 1%, 6W, 4527, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2006
Res, 2K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2006
RES, 2K, 1%, 6W, 4527, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2K, 1%, 6W, 4527, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143964CT-ND 96AC9384
Product Name Chip Resistor - Surface Mount Res, 2K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details