TE Connectivity Chip Resistor - Surface Mount 356027KFT

Description
27 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143991CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143991CT-ND
Chip Resistor - Surface Mount A143991CT-ND
27 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

27 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143991TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143991TR-ND
Chip Resistor - Surface Mount A143991TR-ND
27 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

27 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 27K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0393
Res, 27K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0393
RES, 27K, 1%, 6W, 4527, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 27K, 1%, 6W, 4527, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0392
Res, 27K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0392
RES, 27K, 1%, 6W, 4527, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 27K, 1%, 6W, 4527, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143991CT-ND 97AC0393
Product Name Chip Resistor - Surface Mount Res, 27K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details