TE Connectivity Chip Resistor - Surface Mount 3560270RJT

Description
270 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
270 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144083DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144083DKR-ND
Chip Resistor - Surface Mount A144083DKR-ND
270 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

270 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144083TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144083TR-ND
Chip Resistor - Surface Mount A144083TR-ND
270 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

270 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144083CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144083CT-ND
Chip Resistor - Surface Mount A144083CT-ND
270 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

270 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 270R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5347
Res, 270R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5347
RES, 270R, 5%, 6W, 4527, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 270R, 5%, 6W, 4527, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4350
Res, 270R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4350
RES, 270R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 270R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144083DKR-ND 97AC5347 34AH4350
Product Name Chip Resistor - Surface Mount Res, 270R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 270R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers