TE Connectivity Chip Resistor - Surface Mount 3560270RFT

Description
270 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143943CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143943CT-ND
Chip Resistor - Surface Mount A143943CT-ND
270 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

270 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143943TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143943TR-ND
Chip Resistor - Surface Mount A143943TR-ND
270 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

270 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 270R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1226
Res, 270R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1226
RES, 270R, 1%, 6W, 4527, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 270R, 1%, 6W, 4527, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1227
Res, 270R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1227
RES, 270R, 1%, 6W, 4527, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 270R, 1%, 6W, 4527, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143943CT-ND 97AC1226
Product Name Chip Resistor - Surface Mount Res, 270R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers