TE Connectivity Chip Resistor - Surface Mount 3560270KJT

Description
270 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
270 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144119TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144119TR-ND
Chip Resistor - Surface Mount A144119TR-ND
270 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

270 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 270K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4348
Res, 270K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4348
RES, 270K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 270K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 270K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3330
Res, 270K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3330
RES, 270K, 5%, 6W, 4527, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 270K, 5%, 6W, 4527, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144119TR-ND 34AH4348 97AC3330
Product Name Chip Resistor - Surface Mount Res, 270K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity Res, 270K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details