TE Connectivity Chip Resistor - Surface Mount 3560220KJT

Description
220 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
220 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144118TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144118TR-ND
Chip Resistor - Surface Mount A144118TR-ND
220 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

220 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 220K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5574
Res, 220K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5574
RES, 220K, 5%, 6W, 4527, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 220K, 5%, 6W, 4527, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4336
Res, 220K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4336
RES, 220K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 220K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144118TR-ND 97AC5574 34AH4336
Product Name Chip Resistor - Surface Mount Res, 220K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 220K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD184JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details