TE Connectivity Chip Resistor - Surface Mount 356020KFT

Description
20 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
20 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143988CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143988CT-ND
Chip Resistor - Surface Mount A143988CT-ND
20 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

20 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143988TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143988TR-ND
Chip Resistor - Surface Mount A143988TR-ND
20 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

20 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 20K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0389
Res, 20K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0389
RES, 20K, 1%, 6W, 4527, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 20K, 1%, 6W, 4527, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5345
Res, 20K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5345
RES, 20K, 1%, 6W, 4527, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 20K, 1%, 6W, 4527, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143988CT-ND 97AC0389
Product Name Chip Resistor - Surface Mount Res, 20K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details