TE Connectivity Chip Resistor - Surface Mount 35601R6FT

Description
1.6 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.6 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143890CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143890CT-ND
Chip Resistor - Surface Mount A143890CT-ND
1.6 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

1.6 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143890TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143890TR-ND
Chip Resistor - Surface Mount A143890TR-ND
1.6 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

1.6 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0385
Res, 1R6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0385
RES, 1R6, 1%, 6W, 4527, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1R6, 1%, 6W, 4527, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5343
Res, 1R6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5343
RES, 1R6, 1%, 6W, 4527, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1R6, 1%, 6W, 4527, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143890CT-ND 97AC0385
Product Name Chip Resistor - Surface Mount Res, 1R6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
View Details