TE Connectivity Chip Resistor - Surface Mount 35601R5FT

Description
1.5 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
1.5 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 1R5, 1%, 6W, 4527 from TE Connectivity is a thick film high power resistor designed for various applications. It has a resistance value of 1.5 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 6 watts at an ambient temperature of 70°C, with a maximum working voltage of 300V and an overload voltage of 600V. This component operates within a temperature range of -55°C to 155°C and features a temperature coefficient of resistance (TCR) of ±200 PPM/°C for resistance values between 1Ω and 10Ω, and ±100 PPM/°C for values from 10.1Ω to 10MΩ. The resistor is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. It complies with RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. Engineers should consider this resistor for applications requiring reliable performance under varying temperature conditions and for high power applications.

Datasheet Summary
Powered by GS/AI

The Resistor 1R5, 1%, 6W, 4527 from TE Connectivity is a thick film high power resistor designed for various applications. It has a resistance value of 1.5 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 6 watts at an ambient temperature of 70°C, with a maximum working voltage of 300V and an overload voltage of 600V. This component operates within a temperature range of -55°C to 155°C and features a temperature coefficient of resistance (TCR) of ±200 PPM/°C for resistance values between 1Ω and 10Ω, and ±100 PPM/°C for values from 10.1Ω to 10MΩ. The resistor is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. It complies with RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. Engineers should consider this resistor for applications requiring reliable performance under varying temperature conditions and for high power applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143889CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143889CT-ND
Chip Resistor - Surface Mount A143889CT-ND
1.5 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

1.5 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143889TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143889TR-ND
Chip Resistor - Surface Mount A143889TR-ND
1.5 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

1.5 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3041
Res, 1R5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3041
RES, 1R5, 1%, 6W, 4527, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1R5, 1%, 6W, 4527, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5342
Res, 1R5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5342
RES, 1R5, 1%, 6W, 4527, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1R5, 1%, 6W, 4527, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143889CT-ND 97AC3041
Product Name Chip Resistor - Surface Mount Res, 1R5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details