TE Connectivity Chip Resistor - Surface Mount 35601R3FT

Description
1.3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143888CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143888CT-ND
Chip Resistor - Surface Mount A143888CT-ND
1.3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

1.3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143888TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143888TR-ND
Chip Resistor - Surface Mount A143888TR-ND
1.3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

1.3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5341
Res, 1R3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5341
RES, 1R3, 1%, 6W, 4527, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1R3, 1%, 6W, 4527, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3040
Res, 1R3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3040
RES, 1R3, 1%, 6W, 4527, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1R3, 1%, 6W, 4527, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R3, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4257
Res, 1R3, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4257
RES, 1R3, 1%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 1R3, 1%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143888CT-ND 97AC5341 34AH4257
Product Name Chip Resistor - Surface Mount Res, 1R3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 1R3, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2-2176397-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
Tolerance 1 +/- %
View Details
2 suppliers