TE Connectivity Chip Resistor - Surface Mount 35601R2JT

Description
1.2 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144055CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144055CT-ND
Chip Resistor - Surface Mount A144055CT-ND
1.2 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

1.2 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144055TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144055TR-ND
Chip Resistor - Surface Mount A144055TR-ND
1.2 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

1.2 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1774
Res, 1R2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1774
RES, 1R2, 5%, 6W, 4527, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1R2, 5%, 6W, 4527, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4256
Res, 1R2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4256
RES, 1R2, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 1R2, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144055CT-ND 97AC1774 34AH4256
Product Name Chip Resistor - Surface Mount Res, 1R2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 1R2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details