TE Connectivity Chip Resistor - Surface Mount 35601R2FT

Description
1.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143887CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143887CT-ND
Chip Resistor - Surface Mount A143887CT-ND
1.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

1.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143887TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143887TR-ND
Chip Resistor - Surface Mount A143887TR-ND
1.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

1.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0384
Res, 1R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0384
RES, 1R2, 1%, 6W, 4527, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1R2, 1%, 6W, 4527, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8210
Res, 1R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8210
RES, 1R2, 1%, 6W, 4527, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1R2, 1%, 6W, 4527, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143887CT-ND 97AC0384
Product Name Chip Resistor - Surface Mount Res, 1R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176411-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details