TE Connectivity Chip Resistor - Surface Mount 35601R0FT

Description
1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143885CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143885CT-ND
Chip Resistor - Surface Mount A143885CT-ND
1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143885TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143885TR-ND
Chip Resistor - Surface Mount A143885TR-ND
1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143885DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143885DKR-ND
Chip Resistor - Surface Mount A143885DKR-ND
1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8208
Res, 1R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8208
RES, 1R, 1%, 6W, 4527, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1R, 1%, 6W, 4527, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0383
Res, 1R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0383
RES, 1R, 1%, 6W, 4527, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1R, 1%, 6W, 4527, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143885CT-ND 96AC8208
Product Name Chip Resistor - Surface Mount Res, 1R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers