TE Connectivity Chip Resistor - Surface Mount 35601M8JT

Description
1.8 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.8 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144129TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144129TR-ND
Chip Resistor - Surface Mount A144129TR-ND
1.8 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

1.8 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0968
Res, 1M8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0968
RES, 1M8, 5%, 6W, 4527, THICK FILM; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1M8, 5%, 6W, 4527, THICK FILM; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4251
Res, 1M8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4251
RES, 1M8, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 1M8, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144129TR-ND 97AC0968 34AH4251
Product Name Chip Resistor - Surface Mount Res, 1M8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 1M8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details