TE Connectivity Chip Resistor - Surface Mount 35601M6FT

Description
1.6 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.6 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144034TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144034TR-ND
Chip Resistor - Surface Mount A144034TR-ND
1.6 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

1.6 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3836
Res, 1M6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3836
RES, 1M6, 1%, 6W, 4527, THICK FILM; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1M6, 1%, 6W, 4527, THICK FILM; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1228
Res, 1M6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1228
RES, 1M6, 1%, 6W, 4527, THICK FILM; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1M6, 1%, 6W, 4527, THICK FILM; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144034TR-ND 97AC3836
Product Name Chip Resistor - Surface Mount Res, 1M6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details