TE Connectivity Chip Resistor - Surface Mount 35601M5JT

Description
1.5 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144128CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144128CT-ND
Chip Resistor - Surface Mount A144128CT-ND
1.5 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

1.5 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144128TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144128TR-ND
Chip Resistor - Surface Mount A144128TR-ND
1.5 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

1.5 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M5, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0966
Res, 1M5, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0966
RES, 1M5, 5%, 6W, 4527, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1M5, 5%, 6W, 4527, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M5, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4248
Res, 1M5, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4248
RES, 1M5, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 1M5, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144128CT-ND 97AC0966 34AH4248
Product Name Chip Resistor - Surface Mount Res, 1M5, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 1M5, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers