TE Connectivity Chip Resistor - Surface Mount 35601M2JT

Description
1.2 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.2 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144127TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144127TR-ND
Chip Resistor - Surface Mount A144127TR-ND
1.2 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

1.2 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4245
Res, 1M2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4245
RES, 1M2, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 1M2, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1M2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3612
Res, 1M2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3612
RES, 1M2, 5%, 6W, 4527, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1M2, 5%, 6W, 4527, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144127TR-ND 34AH4245 97AC3612
Product Name Chip Resistor - Surface Mount Res, 1M2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity Res, 1M2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details