TE Connectivity Chip Resistor - Surface Mount 35601M0JT

Description
1 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144126DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144126DKR-ND
Chip Resistor - Surface Mount A144126DKR-ND
1 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

1 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144126CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144126CT-ND
Chip Resistor - Surface Mount A144126CT-ND
1 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

1 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144126TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144126TR-ND
Chip Resistor - Surface Mount A144126TR-ND
1 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

1 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0964
Res, 1M, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0964
RES, 1M, 5%, 6W, 4527, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1M, 5%, 6W, 4527, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4242
Res, 1M, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4242
RES, 1M, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 1M, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144126DKR-ND 97AC0964 34AH4242
Product Name Chip Resistor - Surface Mount Res, 1M, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 1M, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD395JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details