TE Connectivity Chip Resistor - Surface Mount 35601K5JT

Description
1.5 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144092TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144092TR-ND
Chip Resistor - Surface Mount A144092TR-ND
1.5 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

1.5 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K5, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9834
Res, 1K5, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9834
RES, 1K5, 5%, 6W, 4527, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1K5, 5%, 6W, 4527, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4237
Res, 1K5, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4237
RES, 1K5, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 1K5, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144092TR-ND 96AC9834 34AH4237
Product Name Chip Resistor - Surface Mount Res, 1K5, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 1K5, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers