TE Connectivity Chip Resistor - Surface Mount 35601K2FT

Description
1.2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143959CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143959CT-ND
Chip Resistor - Surface Mount A143959CT-ND
1.2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

1.2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143959TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143959TR-ND
Chip Resistor - Surface Mount A143959TR-ND
1.2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

1.2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1770
Res, 1K2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1770
RES, 1K2, 1%, 6W, 4527, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1K2, 1%, 6W, 4527, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1769
Res, 1K2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1769
RES, 1K2, 1%, 6W, 4527, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1K2, 1%, 6W, 4527, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143959CT-ND 97AC1770
Product Name Chip Resistor - Surface Mount Res, 1K2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details