TE Connectivity Chip Resistor - Surface Mount 35601K1FT

Description
1.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143958TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143958TR-ND
Chip Resistor - Surface Mount A143958TR-ND
1.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

1.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6365
Res, 1K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6365
RES, 1K1, 1%, 6W, 4527, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1K1, 1%, 6W, 4527, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1768
Res, 1K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1768
RES, 1K1, 1%, 6W, 4527, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1K1, 1%, 6W, 4527, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143958TR-ND 97AC6365
Product Name Chip Resistor - Surface Mount Res, 1K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Through-Hole Resistors - 1-2176631-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
2 suppliers