TE Connectivity Resistors Chip Resistor - Surface Mount 35601K0JT

Description
Manufacturer: TE Connectivity Passive Product Category: Resistors Chip Resistor - Surface Mount Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Resistance: 1 kOhms Operating Temperature: -55°C ~ 155°C Alternative Parts (Cross-Reference): Cross Product Status: Active Power (Watts): 6W
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Passive Product Category: Resistors Chip Resistor - Surface Mount Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Resistance: 1 kOhms Operating Temperature: -55°C ~ 155°C Alternative Parts (Cross-Reference): Cross Product Status: Active Power (Watts): 6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Manufacturer: TE Connectivity Passive Product Category: Resistors Chip Resistor - Surface Mount Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Resistance: 1 kOhms Operating Temperature: -55°C ~ 155°C Alternative Parts (Cross-Reference): Cross Product Status: Active Power (Watts): 6W

Manufacturer: TE Connectivity Passive Product
Category: Resistors Chip Resistor - Surface Mount
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Resistance: 1 kOhms
Operating Temperature: -55°C ~ 155°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Power (Watts): 6W

Buy Now Datasheet
Resistor - 52-35601K0JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3560 1K0 5% Product overview: 35601K0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35601K0JT can be used for catalog matching and distributor lookup.

RES 3560 1K0 5% Product overview: 35601K0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35601K0JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A144090DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144090DKR-ND
Chip Resistor - Surface Mount A144090DKR-ND
1 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

1 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144090CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144090CT-ND
Chip Resistor - Surface Mount A144090CT-ND
1 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

1 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144090TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144090TR-ND
Chip Resistor - Surface Mount A144090TR-ND
1 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

1 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0400
Res, 1K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0400
RES, 1K, 5%, 6W, 4527, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1K, 5%, 6W, 4527, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4231
Res, 1K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4231
RES, 1K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 1K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-35601K0JT A144090DKR-ND 97AC0400 34AH4231
Product Name Resistors Chip Resistor - Surface Mount Resistor Chip Resistor - Surface Mount Res, 1K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 1K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 6 watts 6 watts 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176398-4 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567483 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD244GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details