TE Connectivity Chip Resistor - Surface Mount 35601K0FT

Description
1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143957CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143957CT-ND
Chip Resistor - Surface Mount A143957CT-ND
1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143957DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143957DKR-ND
Chip Resistor - Surface Mount A143957DKR-ND
1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143957TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143957TR-ND
Chip Resistor - Surface Mount A143957TR-ND
1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1767
Res, 1K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1767
RES, 1K, 1%, 6W, 4527, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1K, 1%, 6W, 4527, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4292
Res, 1K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4292
RES, 1K, 1%, 6W, 4527, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1K, 1%, 6W, 4527, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143957CT-ND 97AC1767
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1002FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers