TE Connectivity Chip Resistor - Surface Mount 356018RJT

Description
18 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
18 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144069TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144069TR-ND
Chip Resistor - Surface Mount A144069TR-ND
18 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

18 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144069CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144069CT-ND
Chip Resistor - Surface Mount A144069CT-ND
18 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

18 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 18R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6555
Res, 18R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6555
RES, 18R, 5%, 6W, 4527, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 18R, 5%, 6W, 4527, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4304
Res, 18R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4304
RES, 18R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 18R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144069TR-ND 97AC6555 34AH4304
Product Name Chip Resistor - Surface Mount Res, 18R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 18R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 457427 - RS Components, Ltd.
Specs
Category / Application Power Applications
Resistance Range 1000 ohms
Temperature Coefficient 1300 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details