TE Connectivity Chip Resistor - Surface Mount 356018KJT

Description
18 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
18 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144105CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144105CT-ND
Chip Resistor - Surface Mount A144105CT-ND
18 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

18 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144105DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144105DKR-ND
Chip Resistor - Surface Mount A144105DKR-ND
18 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

18 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144105TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144105TR-ND
Chip Resistor - Surface Mount A144105TR-ND
18 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

18 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 18K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4302
Res, 18K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4302
RES, 18K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 18K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 18K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8012
Res, 18K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8012
RES, 18K, 5%, 6W, 4527, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 18K, 5%, 6W, 4527, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144105CT-ND 34AH4302 96AC8012
Product Name Chip Resistor - Surface Mount Res, 18K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity Res, 18K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers