TE Connectivity Chip Resistor - Surface Mount 356018KFT

Description
18 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143987CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143987CT-ND
Chip Resistor - Surface Mount A143987CT-ND
18 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

18 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143987TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143987TR-ND
Chip Resistor - Surface Mount A143987TR-ND
18 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

18 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 18K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3047
Res, 18K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3047
RES, 18K, 1%, 6W, 4527, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 18K, 1%, 6W, 4527, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3046
Res, 18K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3046
RES, 18K, 1%, 6W, 4527, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 18K, 1%, 6W, 4527, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143987CT-ND 97AC3047
Product Name Chip Resistor - Surface Mount Res, 18K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details