TE Connectivity Chip Resistor - Surface Mount 3560180RJT

Description
180 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
180 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144081DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144081DKR-ND
Chip Resistor - Surface Mount A144081DKR-ND
180 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

180 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144081TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144081TR-ND
Chip Resistor - Surface Mount A144081TR-ND
180 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

180 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144081CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144081CT-ND
Chip Resistor - Surface Mount A144081CT-ND
180 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

180 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 180R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6736
Res, 180R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6736
RES, 180R, 5%, 6W, 4527, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 180R, 5%, 6W, 4527, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4308
Res, 180R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4308
RES, 180R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 180R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144081DKR-ND 97AC6736 34AH4308
Product Name Chip Resistor - Surface Mount Res, 180R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 180R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details