TE Connectivity Chip Resistor - Surface Mount 3560180KJT

Description
180 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
180 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144117TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144117TR-ND
Chip Resistor - Surface Mount A144117TR-ND
180 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

180 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-3560180KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-3560180KJTTR-ND
Chip Resistor - Surface Mount 1111-3560180KJTTR-ND
FIXED RESISTOR METAL GLAZE/THIC

FIXED RESISTOR METAL GLAZE/THIC

Buy Now Datasheet
Res, 180K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3328
Res, 180K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3328
RES, 180K, 5%, 6W, 4527, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 180K, 5%, 6W, 4527, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4306
Res, 180K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4306
RES, 180K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 180K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A144117TR-ND 1111-3560180KJTTR-ND 97AC3328 34AH4306
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 180K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 180K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 69.8 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details