TE Connectivity Chip Resistor - Surface Mount 3560180KFT

Description
180 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
180 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144011TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144011TR-ND
Chip Resistor - Surface Mount A144011TR-ND
180 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

180 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 180K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5181
Res, 180K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5181
RES, 180K, 1%, 6W, 4527, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 180K, 1%, 6W, 4527, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5182
Res, 180K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5182
RES, 180K, 1%, 6W, 4527, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 180K, 1%, 6W, 4527, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144011TR-ND 97AC5181
Product Name Chip Resistor - Surface Mount Res, 180K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data