TE Connectivity Chip Resistor - Surface Mount 356016RFT

Description
16 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
16 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143914CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143914CT-ND
Chip Resistor - Surface Mount A143914CT-ND
16 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

16 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143914TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143914TR-ND
Chip Resistor - Surface Mount A143914TR-ND
16 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

16 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 16R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0690
Res, 16R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0690
RES, 16R, 1%, 6W, 4527, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 16R, 1%, 6W, 4527, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3317
Res, 16R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3317
RES, 16R, 1%, 6W, 4527, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 16R, 1%, 6W, 4527, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143914CT-ND 97AC0690
Product Name Chip Resistor - Surface Mount Res, 16R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573147 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details