TE Connectivity Chip Resistor - Surface Mount 356016KFT

Description
16 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
16 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143986TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143986TR-ND
Chip Resistor - Surface Mount A143986TR-ND
16 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

16 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143986CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143986CT-ND
Chip Resistor - Surface Mount A143986CT-ND
16 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

16 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143986DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143986DKR-ND
Chip Resistor - Surface Mount A143986DKR-ND
16 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

16 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 16K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5344
Res, 16K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5344
RES, 16K, 1%, 6W, 4527, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 16K, 1%, 6W, 4527, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0388
Res, 16K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0388
RES, 16K, 1%, 6W, 4527, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 16K, 1%, 6W, 4527, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143986TR-ND 97AC5344
Product Name Chip Resistor - Surface Mount Res, 16K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567725P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details