TE Connectivity Chip Resistor - Surface Mount 3560160RFT

Description
160 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
160 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143938CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143938CT-ND
Chip Resistor - Surface Mount A143938CT-ND
160 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

160 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143938TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143938TR-ND
Chip Resistor - Surface Mount A143938TR-ND
160 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

160 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 160R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5994
Res, 160R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5994
RES, 160R, 1%, 6W, 4527, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 160R, 1%, 6W, 4527, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3831
Res, 160R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3831
RES, 160R, 1%, 6W, 4527, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 160R, 1%, 6W, 4527, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143938CT-ND 97AC5994
Product Name Chip Resistor - Surface Mount Res, 160R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details